Norton Abrasives Crystolon&174; Course Replacement JM3 61463685980

Description
Crystolon&174; Course Replacement JM3
Request a Quote
Description
Crystolon&174; Course Replacement JM3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystolon&174; Course Replacement  JM3 - 61463685980 - Norton Abrasives
Worcester, MA, USA
Crystolon&174; Course Replacement JM3
61463685980
Crystolon&174; Course Replacement JM3 61463685980
Crystolon&174; Course Replacement JM3

Crystolon&174; Course Replacement JM3

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463685980
Product Name Crystolon&174; Course Replacement JM3
Type Sharpening Stone; Bench Stone
Abrasive / Stone Silicon Carbide
Length 11.5 inch (292 mm)
Width 2.500 inch (63.5 mm)
Height 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini 38A AO Mounted Point - 61463624384 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 2.0 inch (50.8 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624390 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.9 inch (22.22 mm)
View Details
India® Fine FF344 Abrasive File - 61463686395 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm)
View Details
India® Medium MF56 Abrasive File - 61463686130 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 6.0 inch (152 mm)
View Details