Norton Abrasives Soft Arkansas Extra Fine Benchstone SB6 61463685675

Description
Soft Arkansas Extra Fine Benchstone SB6
Request a Quote
Description
Soft Arkansas Extra Fine Benchstone SB6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Soft Arkansas Extra Fine Benchstone SB6 - 61463685675 - Norton Abrasives
Worcester, MA, USA
Soft Arkansas Extra Fine Benchstone SB6
61463685675
Soft Arkansas Extra Fine Benchstone SB6 61463685675
Soft Arkansas Extra Fine Benchstone SB6

Soft Arkansas Extra Fine Benchstone SB6

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463685675
Product Name Soft Arkansas Extra Fine Benchstone SB6
Type Sharpening Stone; Bench Stone
Abrasive / Stone ArkansasStone
Length 6.0 inch (152 mm)
Width 2.000 inch (50.8 mm)
Height 0.750 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

India® Medium MF114 Abrasive File - 61463686235 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm)
View Details
2 suppliers
India® Fine FF76 Abrasive File - 61463686155 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 6.0 inch (152 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624448 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.2 inch (6.35 mm)
View Details
Crystolon&174;Coarse/Fine Benchstone JB8 - 61463685455 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone Silicon Carbide
Length 8.0 inch (203 mm)
View Details