Norton Abrasives Hard Arkansas Ultra Fine Benchstone HB6 61463685660

Description
Hard Arkansas Ultra Fine Benchstone HB6
Request a Quote
Description
Hard Arkansas Ultra Fine Benchstone HB6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard Arkansas Ultra Fine Benchstone HB6 - 61463685660 - Norton Abrasives
Worcester, MA, USA
Hard Arkansas Ultra Fine Benchstone HB6
61463685660
Hard Arkansas Ultra Fine Benchstone HB6 61463685660
Hard Arkansas Ultra Fine Benchstone HB6

Hard Arkansas Ultra Fine Benchstone HB6

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463685660
Product Name Hard Arkansas Ultra Fine Benchstone HB6
Type Sharpening Stone; Bench Stone
Abrasive / Stone ArkansasStone
Length 6.0 inch (152 mm)
Width 2.000 inch (50.8 mm)
Height 0.750 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

India®Fine FF464 Silver Smith Stone - 61463686985 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone Aluminum Oxide; IndiaStone
Length 4.0 inch (102 mm)
View Details
Waterstone 220 - 61463689505 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone Waterstone
Length 8.0 inch (203 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624389 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 1.1 inch (28.57 mm)
View Details
India® Fine FF66 Abrasive File - 61463686140 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 6.0 inch (152 mm)
View Details