India® Medium Benchstone MB8
| Norton Abrasives | |
|---|---|
| Product Category | Sharpening Stones |
| Product Number | 61463685630 |
| Product Name | India® Medium Benchstone MB8 |
| Type | Sharpening Stone; Bench Stone |
| Abrasive / Stone | IndiaStone |
| Length | 8.0 inch (203 mm) |
| Width | 2.000 inch (50.8 mm) |
| Height | 1.000 inch (25.4 mm) |