Norton Abrasives India® Fine Benchstone FB8 61463685625

Description
India® Fine Benchstone FB8
Request a Quote
Description
India® Fine Benchstone FB8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
India® Fine Benchstone FB8 - 61463685625 - Norton Abrasives
Worcester, MA, USA
India® Fine Benchstone FB8
61463685625
India® Fine Benchstone FB8 61463685625
India® Fine Benchstone FB8

India® Fine Benchstone FB8

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463685625
Product Name India® Fine Benchstone FB8
Type Sharpening Stone; Bench Stone
Abrasive / Stone IndiaStone
Length 8.0 inch (203 mm)
Width 2.000 inch (50.8 mm)
Height 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crystolon&174; C/F Benchstone JB64 - 61463685435 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone Silicon Carbide
Length 4.0 inch (102 mm)
View Details
India® Medium Benchstone MB24 - 61463685590 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624381 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 1.1 inch (28.57 mm)
View Details
Hard Arkansas Abrasive File-UF HF133 - 61463686625 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone ArkansasStone
Length 3.0 inch (76.2 mm)
View Details