Norton Abrasives India® Coarse Benchstone CB24 61463685595

Description
India® Coarse Benchstone CB24
Request a Quote
Description
India® Coarse Benchstone CB24
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
India® Coarse Benchstone CB24 - 61463685595 - Norton Abrasives
Worcester, MA, USA
India® Coarse Benchstone CB24
61463685595
India® Coarse Benchstone CB24 61463685595
India® Coarse Benchstone CB24

India® Coarse Benchstone CB24

Supplier's Site
Sharpening Stones - 827697 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sharpening Stones
827697
Sharpening Stones 827697
Norton 61463685595 Sharpening Stone

Norton 61463685595 Sharpening Stone

Supplier's Site

Technical Specifications

  Norton Abrasives RS Components, Ltd.
Product Category Sharpening Stones Sharpening Stones
Product Number 61463685595 827697
Product Name India® Coarse Benchstone CB24 Sharpening Stones
Type Sharpening Stone; Bench Stone Sharpening Stone
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm) 4.0 inch (102 mm)
Width 1.000 inch (25.4 mm) 0.984 inch (25 mm)
Height 0.500 inch (12.7 mm) 0.236 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ASD400-R100B99-1/16 Hand Hone - 69014192143 - Norton Abrasives
Specs
Type Sharpening Stone; Hand Hone / Stone; Superabrasive
Abrasive / Stone Diamond
Length 4.0 inch (102 mm)
View Details
India® Medium MF46 Abrasive File - 61463686115 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 6.0 inch (152 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624414 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.4 inch (9.52 mm)
View Details
Crystolon® Med JE74 Jointer Stone - 61463687335 - Norton Abrasives
Specs
Type Sharpening Stone; Slip Stone; Jointer Stone
Abrasive / Stone Silicon Carbide
Length 4.0 inch (102 mm)
View Details