Norton Abrasives Crystolon&174;Coarse/Fine Benchstone JB8 61463685455

Description
Crystolon&174;Coarse /Fine Benchstone JB8
Request a Quote
Description
Crystolon&174;Coarse /Fine Benchstone JB8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystolon&174;Coarse/Fine Benchstone JB8 - 61463685455 - Norton Abrasives
Worcester, MA, USA
Crystolon&174;Coarse/Fine Benchstone JB8
61463685455
Crystolon&174;Coarse/Fine Benchstone JB8 61463685455
Crystolon&174;Coarse /Fine Benchstone JB8

Crystolon&174;Coarse/Fine Benchstone JB8

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463685455
Product Name Crystolon&174;Coarse/Fine Benchstone JB8
Type Sharpening Stone; Bench Stone
Abrasive / Stone Silicon Carbide
Length 8.0 inch (203 mm)
Width 2.000 inch (50.8 mm)
Height 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini 38A AO Mounted Point - 61463624410 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.6 inch (15.87 mm)
View Details
Waterstone 8000 - 61463689508 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone Waterstone
Length 8.0 inch (203 mm)
View Details
India® Medium MF266 Abrasive File - 61463686550 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 6.0 inch (152 mm)
View Details
Norton 32A Type 52 Mounted Point - 61463623000 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 2.8 inch (69.85 mm)
View Details