Norton Abrasives Crystolon&174; C/F Benchstone JB134 61463685440

Description
Crystolon&174; C/F Benchstone JB134
Request a Quote
Description
Crystolon&174; C/F Benchstone JB134
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystolon&174; C/F Benchstone JB134 - 61463685440 - Norton Abrasives
Worcester, MA, USA
Crystolon&174; C/F Benchstone JB134
61463685440
Crystolon&174; C/F Benchstone JB134 61463685440
Crystolon&174; C/F Benchstone JB134

Crystolon&174; C/F Benchstone JB134

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463685440
Product Name Crystolon&174; C/F Benchstone JB134
Type Sharpening Stone; Bench Stone
Abrasive / Stone Silicon Carbide
Length 4.0 inch (102 mm)
Width 1.750 inch (44.45 mm)
Height 0.625 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

India® Fine FS14 Round Edge Slip - 61463687135 - Norton Abrasives
Specs
Type Sharpening Stone; Slip Stone
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624406 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 1.0 inch (25.4 mm)
View Details
India® Coarse CS44 Round Edge Slip - 61463687185 - Norton Abrasives
Specs
Type Sharpening Stone; Slip Stone
Abrasive / Stone IndiaStone
Length 4.5 inch (114 mm)
View Details
SD320/400-100V99-1/16 Hand Hone - 69014192182 - Norton Abrasives
Specs
Type Sharpening Stone; Hand Hone / Stone; Superabrasive
Abrasive / Stone Diamond
Length 4.0 inch (102 mm)
View Details