Saint-Gobain Sharpening Stones 61463626001

Description
Norton 61463626001 Sharpening Stone
Request a Quote
Description
Norton 61463626001 Sharpening Stone
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sharpening Stones - 827681 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sharpening Stones
827681
Sharpening Stones 827681
Norton 61463626001 Sharpening Stone

Norton 61463626001 Sharpening Stone

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Sharpening Stones
Product Number 827681
Product Name Sharpening Stones
Type Sharpening Stone
Length 3.9 inch (100 mm)
Width 0.984 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crystolon&174; Medium Benchstone MJB6 - 61463685505 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone Silicon Carbide
Length 6.0 inch (152 mm)
View Details
Sharpening Stones - 3156099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Sharpening Stone
Abrasive / Stone Diamond
Length 4.0 inch (102 mm)
View Details
Artifex Polishing Blocks,Quality SC-MZ Block with cartridge—Soft - 02010830 - Abtex Corporation
Specs
Type Sharpening Stone; Hand Hone / Stone; Rubbing Brick
Abrasive / Stone Silicon Carbide
Length 3.1 inch (80 mm)
View Details
Abrasive Stone -  - DME Company
Specs
Type Sharpening Stone
Abrasive / Stone Aluminum Oxide
Width 0.375 to 0.500 inch (9.52 to 12.7 mm)
View Details