DME Company Abrasive Stone

Description
FOR GENERAL AND SPECIAL PURPOSE STONING, FINISHING AND POLISHING OF MOLDS AND DIES GENERAL PURPOSE STONES These silicon carbide, vitrified bond stones are available in two types: TYPE A: For use on steel prior to heat treating or for steel hardness lower than 40 HRC. TYPE B: For steel hardness higher than 40 HRC. Ideal for restoring finish after heat treating. SPECIAL PURPOSE STONES Available in three types: TYPE E (EDM STONES): Aluminum oxide crystals in a medium hard vitrified bond, with a special resin treatment to improve cutting action on hard surface crusts, such as those produced by EDM. TYPE M (MEDIUM OIL FILLED): Aluminum oxide crystals in a hard vitrified bond, with a special oil fill which eliminates the soaking often recommended for abrasive stones. The oil fill provides additional lubrication to prevent loading and assure optimum stock removal. Ideal for heat treated tool steels. TYPE F (D-M-E FLEX): Aluminum oxide crystals in a hard resin bond provide some flexibility to reduce breakage. Ideal for polishing deep ribs and fine details.
Description
FOR GENERAL AND SPECIAL PURPOSE STONING, FINISHING AND POLISHING OF MOLDS AND DIES GENERAL PURPOSE STONES These silicon carbide, vitrified bond stones are available in two types: TYPE A: For use on steel prior to heat treating or for steel hardness lower than 40 HRC. TYPE B: For steel hardness higher than 40 HRC. Ideal for restoring finish after heat treating. SPECIAL PURPOSE STONES Available in three types: TYPE E (EDM STONES): Aluminum oxide crystals in a medium hard vitrified bond, with a special resin treatment to improve cutting action on hard surface crusts, such as those produced by EDM. TYPE M (MEDIUM OIL FILLED): Aluminum oxide crystals in a hard vitrified bond, with a special oil fill which eliminates the soaking often recommended for abrasive stones. The oil fill provides additional lubrication to prevent loading and assure optimum stock removal. Ideal for heat treated tool steels. TYPE F (D-M-E FLEX): Aluminum oxide crystals in a hard resin bond provide some flexibility to reduce breakage. Ideal for polishing deep ribs and fine details.

Suppliers

Company
Product
Description
Supplier Links
Abrasive Stone -  - DME Company
Madison Heights, MI, USA
Abrasive Stone
Abrasive Stone
FOR GENERAL AND SPECIAL PURPOSE STONING, FINISHING AND POLISHING OF MOLDS AND DIES GENERAL PURPOSE STONES These silicon carbide, vitrified bond stones are available in two types: TYPE A: For use on steel prior to heat treating or for steel hardness lower than 40 HRC. TYPE B: For steel hardness higher than 40 HRC. Ideal for restoring finish after heat treating. SPECIAL PURPOSE STONES Available in three types: TYPE E (EDM STONES): Aluminum oxide crystals in a medium hard vitrified bond, with a special resin treatment to improve cutting action on hard surface crusts, such as those produced by EDM. TYPE M (MEDIUM OIL FILLED): Aluminum oxide crystals in a hard vitrified bond, with a special oil fill which eliminates the soaking often recommended for abrasive stones. The oil fill provides additional lubrication to prevent loading and assure optimum stock removal. Ideal for heat treated tool steels. TYPE F (D-M-E FLEX): Aluminum oxide crystals in a hard resin bond provide some flexibility to reduce breakage. Ideal for polishing deep ribs and fine details.

FOR GENERAL AND SPECIAL PURPOSE STONING,
FINISHING AND POLISHING OF MOLDS AND DIES
GENERAL PURPOSE STONES
These silicon carbide, vitrified bond stones are available in two types:
TYPE A: For use on steel prior to heat treating or for steel hardness lower
than 40 HRC.
TYPE B: For steel hardness higher than 40 HRC. Ideal for restoring finish
after heat treating.
SPECIAL PURPOSE STONES
Available in three types:
TYPE E (EDM STONES): Aluminum oxide crystals in a medium hard vitrified bond, with a special resin
treatment to improve cutting action on hard surface crusts, such as those produced by EDM.
TYPE M (MEDIUM OIL FILLED): Aluminum oxide crystals in a hard vitrified bond, with a special oil
fill which eliminates the soaking often recommended for abrasive stones. The oil fill provides additional
lubrication to prevent loading and assure optimum stock removal. Ideal for heat treated tool steels.
TYPE F (D-M-E FLEX): Aluminum oxide crystals in a hard resin bond provide some flexibility to reduce
breakage. Ideal for polishing deep ribs and fine details.

Supplier's Site

Technical Specifications

  DME Company
Product Category Sharpening Stones
Product Name Abrasive Stone
Type Sharpening Stone
Abrasive / Stone Aluminum Oxide
Width 0.375 to 0.500 inch (9.52 to 12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini 38A AO Mounted Point - 61463624410 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.6 inch (15.87 mm)
View Details
Sharpening Stones - 1953574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Sharpening Stone
Length 5.9 inch (150 mm)
Width 0.787 inch (20 mm)
View Details
Ultraform Abrasive Stones -  - DME Company
Specs
Type Sharpening Stone
Abrasive / Stone Aluminum Oxide
Width 0.375 to 0.500 inch (9.52 to 12.7 mm)
View Details
Artifex Polishing Blocks, Quality SC-MP Block—Soft - 02012655 - Abtex Corporation
Specs
Type Sharpening Stone; Hand Hone / Stone; Rubbing Brick
Abrasive / Stone Silicon Carbide
Length 3.1 inch (80 mm)
View Details