Saint-Gobain Coating Solutions Aluminum Oxide Thermal Spray Powder #190

Description
Saint-Gobain’s #190 is a hollow, spherical alumina thermal spray powder designed for high purity applications. The 99.9+% pure material is white alpha alumina with particle sizes from 10-30 micron as controlled by Microtrac. The hollow-sphere materials spray with high deposit efficiency and smooth delivery to the plasma with high flow rates. Saint-Gobain suggests using #190 for applications requiring high dielectric strength, such as ESC. The #190 also provides very good wear resistance. Saint-Gobain’s #199 Alumina is a spherical alumina thermal spray powder designed for high purity applications. This 99.9+% pure material is based on sol-gel feeds and is available with particle sizes from 10-75 microns as controlled by Microtrac. Saint-Gobain suggests using #199 for electronic applications like ESC or where high dielectric strength is required. The #199 can also be used for applications requiring wear resistance.
Datasheet
Description
Saint-Gobain’s #190 is a hollow, spherical alumina thermal spray powder designed for high purity applications. The 99.9+% pure material is white alpha alumina with particle sizes from 10-30 micron as controlled by Microtrac. The hollow-sphere materials spray with high deposit efficiency and smooth delivery to the plasma with high flow rates. Saint-Gobain suggests using #190 for applications requiring high dielectric strength, such as ESC. The #190 also provides very good wear resistance. Saint-Gobain’s #199 Alumina is a spherical alumina thermal spray powder designed for high purity applications. This 99.9+% pure material is based on sol-gel feeds and is available with particle sizes from 10-75 microns as controlled by Microtrac. Saint-Gobain suggests using #199 for electronic applications like ESC or where high dielectric strength is required. The #199 can also be used for applications requiring wear resistance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Oxide Thermal Spray Powder - #190 - Saint-Gobain Coating Solutions
Worcester, MA, USA
Aluminum Oxide Thermal Spray Powder
#190
Aluminum Oxide Thermal Spray Powder #190
Saint-Gobain’s #190 is a hollow, spherical alumina thermal spray powder designed for high purity applications. The 99.9+% pure material is white alpha alumina with particle sizes from 10-30 micron as controlled by Microtrac. The hollow-sphere materials spray with high deposit efficiency and smooth delivery to the plasma with high flow rates. Saint-Gobain suggests using #190 for applications requiring high dielectric strength, such as ESC. The #190 also provides very good wear resistance. Saint-Gobain’s #199 Alumina is a spherical alumina thermal spray powder designed for high purity applications. This 99.9+% pure material is based on sol-gel feeds and is available with particle sizes from 10-75 microns as controlled by Microtrac. Saint-Gobain suggests using #199 for electronic applications like ESC or where high dielectric strength is required. The #199 can also be used for applications requiring wear resistance.

Saint-Gobain’s #190 is a hollow, spherical alumina thermal spray powder designed for high purity applications. The 99.9+% pure material is white alpha alumina with particle sizes from 10-30 micron as controlled by Microtrac. The hollow-sphere materials spray with high deposit efficiency and smooth delivery to the plasma with high flow rates. Saint-Gobain suggests using #190 for applications requiring high dielectric strength, such as ESC. The #190 also provides very good wear resistance.

Saint-Gobain’s #199 Alumina is a spherical alumina thermal spray powder designed for high purity applications. This 99.9+% pure material is based on sol-gel feeds and is available with particle sizes from 10-75 microns as controlled by Microtrac. Saint-Gobain suggests using #199 for electronic applications like ESC or where high dielectric strength is required. The #199 can also be used for applications requiring wear resistance.

Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Coating Solutions
Product Category Industrial Ceramic Materials
Product Number #190
Product Name Aluminum Oxide Thermal Spray Powder
Material Type Alumina
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.128″ Dia Wire - A1429-6-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Ceramics for Valveless Piston Metering Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; valveless piston metering pumps
View Details
Aluminum nitride ceramic insulation accessories -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 150 W/m-K (86.67 BTU-ft/hr-ft²-F)
View Details