Saia-Burgess Controls AG Microswitch, Safety, V3, Roller; Microswitch Type Saia-Burgess BVM3FYR

Description
MICROSWITCH, SAFETY, V3, ROLLER; Microswitch Type:Miniature; Microswitch Actuator:Roller Lever; Contact Configuration:SPST-N C; Switch Terminals:Quick Connect, Solder; Contact Current Max:10A; Contact Voltage DC Nom:
Datasheet
Description
MICROSWITCH, SAFETY, V3, ROLLER; Microswitch Type:Miniature; Microswitch Actuator:Roller Lever; Contact Configuration:SPST-N C; Switch Terminals:Quick Connect, Solder; Contact Current Max:10A; Contact Voltage DC Nom:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Safety, V3, Roller; Microswitch Type Saia-Burgess - 70C6704 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Safety, V3, Roller; Microswitch Type Saia-Burgess
70C6704
Microswitch, Safety, V3, Roller; Microswitch Type Saia-Burgess 70C6704
MICROSWITCH, SAFETY, V3, ROLLER; Microswitch Type:Miniature; Microswitch Actuator:Roller Lever; Contact Configuration:SPST-N C; Switch Terminals:Quick Connect, Solder; Contact Current Max:10A; Contact Voltage DC Nom:

MICROSWITCH, SAFETY, V3, ROLLER; Microswitch Type:Miniature; Microswitch Actuator:Roller Lever; Contact Configuration:SPST-NC; Switch Terminals:Quick Connect, Solder; Contact Current Max:10A; Contact Voltage DC Nom:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 70C6704
Product Name Microswitch, Safety, V3, Roller; Microswitch Type Saia-Burgess
Actuator Style Roller Style
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-SAJ25YXPP0147SDTSEQ-ND - DigiKey
Specs
Actuator Style Round (Pin Plunger)
Operating Temp -40 to 167 F (-40 to 75 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
3 suppliers
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BR072H - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Sealed Double Break Snap Action Basic Switch - B3S - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Micro Switches - 8046265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Common Size Subminiature
Standards and Certifications RoHS
View Details