Saginaw Control & Engineering Stainless Steel Operator System Enclosures

Description
Application - Designed to house electrical and electronic controls, instruments, and components. Provides protection from dust, dirt, oil and water. Consolets can be mounted on either of two sides to give a control surface inclined 30 degrees or 60 degrees. Can be mounted on desks, machines, or pedestals. Construction - 0.063” Type 304 stainless steel. Seams continuously welded and ground smooth. Flange trough collar around all sides of enclosure. Removable hinges. Oil-resistant gasket. Standoffs provided for mounting optional panels. Cable door stops included on SCE-12C**, SCE-16C** & SCE-20C**. Black mini quarter turn latches. Latches are opened or closed with a screwdriver. Ground stud on door and body. Mounting holes in back. Finish - #4 brushed finish on all exterior surfaces. Optional sub-panels powder coated white. Industry Standards - (IS5) NEMA Type 4, 4X, 12 and Type 13 UL Listed Type 4, 4X and 12 CSA Type 4, 4X and 12 IEC 60529 IP 66
Description
Application - Designed to house electrical and electronic controls, instruments, and components. Provides protection from dust, dirt, oil and water. Consolets can be mounted on either of two sides to give a control surface inclined 30 degrees or 60 degrees. Can be mounted on desks, machines, or pedestals. Construction - 0.063” Type 304 stainless steel. Seams continuously welded and ground smooth. Flange trough collar around all sides of enclosure. Removable hinges. Oil-resistant gasket. Standoffs provided for mounting optional panels. Cable door stops included on SCE-12C**, SCE-16C** & SCE-20C**. Black mini quarter turn latches. Latches are opened or closed with a screwdriver. Ground stud on door and body. Mounting holes in back. Finish - #4 brushed finish on all exterior surfaces. Optional sub-panels powder coated white. Industry Standards - (IS5) NEMA Type 4, 4X, 12 and Type 13 UL Listed Type 4, 4X and 12 CSA Type 4, 4X and 12 IEC 60529 IP 66

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Operator System Enclosures -  - Saginaw Control & Engineering
Saginaw, MI, USA
Stainless Steel Operator System Enclosures
Stainless Steel Operator System Enclosures
Application - Designed to house electrical and electronic controls, instruments, and components. Provides protection from dust, dirt, oil and water. Consolets can be mounted on either of two sides to give a control surface inclined 30 degrees or 60 degrees. Can be mounted on desks, machines, or pedestals. Construction - 0.063” Type 304 stainless steel. Seams continuously welded and ground smooth. Flange trough collar around all sides of enclosure. Removable hinges. Oil-resistant gasket. Standoffs provided for mounting optional panels. Cable door stops included on SCE-12C**, SCE-16C** & SCE-20C**. Black mini quarter turn latches. Latches are opened or closed with a screwdriver. Ground stud on door and body. Mounting holes in back. Finish - #4 brushed finish on all exterior surfaces. Optional sub-panels powder coated white. Industry Standards - (IS5) NEMA Type 4, 4X, 12 and Type 13 UL Listed Type 4, 4X and 12 CSA Type 4, 4X and 12 IEC 60529 IP 66

Application -
Designed to house electrical and electronic controls, instruments, and components. Provides protection from dust, dirt, oil and water. Consolets can be mounted on either of two sides to give a control surface inclined 30 degrees or 60 degrees. Can be mounted on desks, machines, or pedestals.
Construction -

0.063” Type 304 stainless steel. Seams continuously welded and ground smooth. Flange trough collar around all sides of enclosure. Removable hinges. Oil-resistant gasket. Standoffs provided for mounting optional panels. Cable door stops included on SCE-12C**, SCE-16C** & SCE-20C**. Black mini quarter turn latches. Latches are opened or closed with a screwdriver. Ground stud on door and body. Mounting holes in back.
Finish -
#4 brushed finish on all exterior surfaces. Optional sub-panels powder coated white.
Industry Standards - (IS5)
NEMA Type 4, 4X, 12 and Type 13 UL Listed Type 4, 4X and 12 CSA Type 4, 4X and 12 IEC 60529 IP 66

Supplier's Site

Technical Specifications

  Saginaw Control & Engineering
Product Category Industrial Enclosures
Product Name Stainless Steel Operator System Enclosures
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 8 to 65.59 inch (203 to 1666 mm)
Width 8 to 30 inch (203 to 762 mm)
Depth 7.09 to 32.25 inch (180 to 819 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Enclosures Accessories and Hardware - 1413LGS - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details