Saginaw Control & Engineering HVAC Air Filter SCE-AC18BF1

Description
AC FILTER, (4 PACK), 11.34H" X 9.45W" X 0.31". FREE 2 YEAR RADWELL WARRANTY
Description
AC FILTER, (4 PACK), 11.34H" X 9.45W" X 0.31". FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
HVAC Air Filter - 83369478 - Radwell International
Willingboro, NJ, United States
HVAC Air Filter
83369478
HVAC Air Filter 83369478
AC FILTER, (4 PACK), 11.34H" X 9.45W" X 0.31". FREE 2 YEAR RADWELL WARRANTY

AC FILTER, (4 PACK), 11.34H" X 9.45W" X 0.31". FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 83369478
Product Name HVAC Air Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

92mm Plastic Fan Filter Assembly - PFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.62 inch (92 mm)
View Details
120mm Fan Filter Media 30PPI - 09450-M/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
2 suppliers
Pneumatic Filters - 2030717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details