Saft SA 3.6V Cylindrical - Battery COMP-6-SAFT

Description
Manufacturer: Saft Product Category: 3.6V Cylindrical , Battery Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 2600mAh Battery Chemistry: Lithium , Lithium Thionyl Chloride (ER/TL/LS) Cell Type: Cylindrical Cell Size: Number of Cells: 1 Termination style: Pressure Height: 0.6 Length: 2 Width: Weight: 0.6 oz
Description
Manufacturer: Saft Product Category: 3.6V Cylindrical , Battery Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 2600mAh Battery Chemistry: Lithium , Lithium Thionyl Chloride (ER/TL/LS) Cell Type: Cylindrical Cell Size: Number of Cells: 1 Termination style: Pressure Height: 0.6 Length: 2 Width: Weight: 0.6 oz

Suppliers

Company
Product
Description
Supplier Links
3.6V Cylindrical - Battery - COMP-6-SAFT - Dantona Industries, Inc.
Wantagh, NY, United States
3.6V Cylindrical - Battery
COMP-6-SAFT
3.6V Cylindrical - Battery COMP-6-SAFT
Manufacturer: Saft Product Category: 3.6V Cylindrical , Battery Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 2600mAh Battery Chemistry: Lithium , Lithium Thionyl Chloride (ER/TL/LS) Cell Type: Cylindrical Cell Size: Number of Cells: 1 Termination style: Pressure Height: 0.6 Length: 2 Width: Weight: 0.6 oz

Manufacturer: Saft

Product Category: 3.6V Cylindrical , Battery

Rechargeable/Non Rechargeable:

Output Voltage: 3.6V

Capacity: 2600mAh

Battery Chemistry: Lithium , Lithium Thionyl Chloride (ER/TL/LS)

Cell Type: Cylindrical

Cell Size:

Number of Cells: 1

Termination style: Pressure

Height: 0.6

Length: 2

Width:

Weight: 0.6 oz

Supplier's Site
Battery Products - Batteries Non-Rechargeable (Primary) - COMP-6-SAFT - Acme Chip Technology Co., Limited
Shenzhen, China
Battery Products - Batteries Non-Rechargeable (Primary)
COMP-6-SAFT
Battery Products - Batteries Non-Rechargeable (Primary) COMP-6-SAFT
BATTERY LITHIUM 3.6V AA

BATTERY LITHIUM 3.6V AA

Supplier's Site

Technical Specifications

  Dantona Industries, Inc. Acme Chip Technology Co., Limited
Product Category Batteries Batteries
Product Number COMP-6-SAFT COMP-6-SAFT
Product Name 3.6V Cylindrical - Battery Battery Products - Batteries Non-Rechargeable (Primary)
Primary Batteries Lithium / Thionyl Chloride Lithium Thionyl Chloride
Standard Cylindrical Battery Sizes Cylindrical AA
Specialty Cells Nonstandard Cylindrical Batteries
Voltage 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
24V Lithium SAFEFlex Material Handling Batteries - FBP-1403 - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 420 ampere-hr
Width / Diameter 12.5 inch (317 mm)
View Details