Saft SA 3.6V Cylindrical - Battery COMP-219 SAFT

Description
Manufacturer: Saft Product Category: 3.6V Cylindrical , Battery Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 3600mAh Battery Chemistry: Lithium , Lithium Thionyl Chloride (ER/TL/LS) Cell Type: Cylindrical Cell Size: Number of Cells: 1 Termination style: Pressure Height: 0.7 Length: 2.1 Width: Weight: 0.8 oz
Description
Manufacturer: Saft Product Category: 3.6V Cylindrical , Battery Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 3600mAh Battery Chemistry: Lithium , Lithium Thionyl Chloride (ER/TL/LS) Cell Type: Cylindrical Cell Size: Number of Cells: 1 Termination style: Pressure Height: 0.7 Length: 2.1 Width: Weight: 0.8 oz

Suppliers

Company
Product
Description
Supplier Links
3.6V Cylindrical - Battery - COMP-219 SAFT - Dantona Industries, Inc.
Wantagh, NY, United States
3.6V Cylindrical - Battery
COMP-219 SAFT
3.6V Cylindrical - Battery COMP-219 SAFT
Manufacturer: Saft Product Category: 3.6V Cylindrical , Battery Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 3600mAh Battery Chemistry: Lithium , Lithium Thionyl Chloride (ER/TL/LS) Cell Type: Cylindrical Cell Size: Number of Cells: 1 Termination style: Pressure Height: 0.7 Length: 2.1 Width: Weight: 0.8 oz

Manufacturer: Saft

Product Category: 3.6V Cylindrical , Battery

Rechargeable/Non Rechargeable:

Output Voltage: 3.6V

Capacity: 3600mAh

Battery Chemistry: Lithium , Lithium Thionyl Chloride (ER/TL/LS)

Cell Type: Cylindrical

Cell Size:

Number of Cells: 1

Termination style: Pressure

Height: 0.7

Length: 2.1

Width:

Weight: 0.8 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number COMP-219 SAFT
Product Name 3.6V Cylindrical - Battery
Primary Batteries Lithium / Thionyl Chloride
Standard Cylindrical Battery Sizes Cylindrical
Specialty Cells Nonstandard Cylindrical Batteries
Voltage 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
80V Lithium SAFEFlex Material Handling Batteries - FBP-1481 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 38.58 inch (980 mm)
View Details