Safran Electrical & Power Switch, Pushbutton, Spst-No, 10A, 125V; Product Range Safran Power W101P3

Description
SWITCH, PUSHBUTTON, SPST-NO, 10A, 125V; Product Range:W100 Series; Contact Configuration:SPST-N O; Switch Operation:On-(On); Switch Terminals:Solder; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Actuator Diameter:0.37" RoHS Compliant: No
Datasheet
Description
SWITCH, PUSHBUTTON, SPST-NO, 10A, 125V; Product Range:W100 Series; Contact Configuration:SPST-N O; Switch Operation:On-(On); Switch Terminals:Solder; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Actuator Diameter:0.37" RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spst-No, 10A, 125V; Product Range Safran Power - 97F9019 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 10A, 125V; Product Range Safran Power
97F9019
Switch, Pushbutton, Spst-No, 10A, 125V; Product Range Safran Power 97F9019
SWITCH, PUSHBUTTON, SPST-NO, 10A, 125V; Product Range:W100 Series; Contact Configuration:SPST-N O; Switch Operation:On-(On); Switch Terminals:Solder; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Actuator Diameter:0.37" RoHS Compliant: No

SWITCH, PUSHBUTTON, SPST-NO, 10A, 125V; Product Range:W100 Series; Contact Configuration:SPST-NO; Switch Operation:On-(On); Switch Terminals:Solder; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Actuator Diameter:0.37" RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 97F9019
Product Name Switch, Pushbutton, Spst-No, 10A, 125V; Product Range Safran Power
Switch Function On-(On)
Unlock Full Specs
to access all available technical data

Similar Products

Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
Pushbutton - 912304 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details