Safran Electrical & Power Motor Fan Kit FU1802A03

Description
Weight (kg): 3.7 Noise (dBA): Acoustic pressure input: NA Acoustic pressure output: 78 Radiated acoustic pressure: NA Current (A): 3 Flow rate (l/s): 200 Pressure (hPa): 2.2 Electrical power (W): 350 Speed regulation: Single speed Voltage (V): 115/200 Type: AC Axial Max. speed (rpm): 3460
Description
Weight (kg): 3.7 Noise (dBA): Acoustic pressure input: NA Acoustic pressure output: 78 Radiated acoustic pressure: NA Current (A): 3 Flow rate (l/s): 200 Pressure (hPa): 2.2 Electrical power (W): 350 Speed regulation: Single speed Voltage (V): 115/200 Type: AC Axial Max. speed (rpm): 3460

Suppliers

Company
Product
Description
Supplier Links
Motor Fan Kit - FU1802A03 - Safran Electrical & Power
Blagnac CEDEX, France
Motor Fan Kit
FU1802A03
Motor Fan Kit FU1802A03
Weight (kg): 3.7 Noise (dBA): Acoustic pressure input: NA Acoustic pressure output: 78 Radiated acoustic pressure: NA Current (A): 3 Flow rate (l/s): 200 Pressure (hPa): 2.2 Electrical power (W): 350 Speed regulation: Single speed Voltage (V): 115/200 Type: AC Axial Max. speed (rpm): 3460

Weight (kg): 3.7

Noise (dBA):

  • Acoustic pressure input: NA
  • Acoustic pressure output: 78
  • Radiated acoustic pressure: NA

Current (A): 3

Flow rate (l/s): 200

Pressure (hPa): 2.2

Electrical power (W): 350

Speed regulation: Single speed

Voltage (V): 115/200

Type: AC Axial

Max. speed (rpm): 3460

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Fans and Blowers (industrial)
Product Number FU1802A03
Product Name Motor Fan Kit
Applications / Use Product / Process Cooling
Unlock Full Specs
to access all available technical data

Similar Products

PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
MD-Pneumatics - EX ATEX Blower Solutions - EX3204 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
View Details
K5331-37 Titan® Series DC Blower - K5331L12BALB1b-37 - Pelonis Technologies, Inc.
Specs
Product Form Packaged
Environment Clean
Air Flow Rate 5 SCFM (9.26 m³/hr)
View Details