Safran Electrical & Power MGB Oil Cooling Fan CM2325A02

Description
Weight (kg): 4.58 Current (A): Mechanical Flow rate (l/s): 1117 Pressure (hPa): 69.13 Max. operating temperature (°C): -50/85 Mechanical power (W): 15980 Type: centrifugal Max. speed (rpm): 16000
Description
Weight (kg): 4.58 Current (A): Mechanical Flow rate (l/s): 1117 Pressure (hPa): 69.13 Max. operating temperature (°C): -50/85 Mechanical power (W): 15980 Type: centrifugal Max. speed (rpm): 16000

Suppliers

Company
Product
Description
Supplier Links
MGB Oil Cooling Fan - CM2325A02 - Safran Electrical & Power
Blagnac CEDEX, France
MGB Oil Cooling Fan
CM2325A02
MGB Oil Cooling Fan CM2325A02
Weight (kg): 4.58 Current (A): Mechanical Flow rate (l/s): 1117 Pressure (hPa): 69.13 Max. operating temperature (°C): -50/85 Mechanical power (W): 15980 Type: centrifugal Max. speed (rpm): 16000

Weight (kg): 4.58

Current (A): Mechanical

Flow rate (l/s): 1117

Pressure (hPa): 69.13

Max. operating temperature (°C): -50/85

Mechanical power (W): 15980

Type: centrifugal

Max. speed (rpm): 16000

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Fans and Blowers (industrial)
Product Number CM2325A02
Product Name MGB Oil Cooling Fan
Applications / Use Product / Process Cooling
Unlock Full Specs
to access all available technical data

Similar Products

MAC 10 ® RFAC Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
Turbo Blowers - Aerzen Turbo Generation 5 - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Draft Forced Draft
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details