Safran Electrical & Power Fan, Oil Cooling Assembly CM2025A01

Description
Weight (kg): 4 Noise (dBA): Acoustic pressure output: 111 Current (A): Mechanical Flow rate (l/s): 982 Pressure (hPa): 74.6 Max. operating temperature (°C): -45/+140 Mechanical power (W): 18000 Speed regulation: Single speed Type: centrifugal Max. speed (rpm): 21107
Description
Weight (kg): 4 Noise (dBA): Acoustic pressure output: 111 Current (A): Mechanical Flow rate (l/s): 982 Pressure (hPa): 74.6 Max. operating temperature (°C): -45/+140 Mechanical power (W): 18000 Speed regulation: Single speed Type: centrifugal Max. speed (rpm): 21107

Suppliers

Company
Product
Description
Supplier Links
Fan, Oil Cooling Assembly - CM2025A01 - Safran Electrical & Power
Blagnac CEDEX, France
Fan, Oil Cooling Assembly
CM2025A01
Fan, Oil Cooling Assembly CM2025A01
Weight (kg): 4 Noise (dBA): Acoustic pressure output: 111 Current (A): Mechanical Flow rate (l/s): 982 Pressure (hPa): 74.6 Max. operating temperature (°C): -45/+140 Mechanical power (W): 18000 Speed regulation: Single speed Type: centrifugal Max. speed (rpm): 21107

Weight (kg): 4

Noise (dBA):

  • Acoustic pressure output: 111

Current (A): Mechanical

Flow rate (l/s): 982

Pressure (hPa): 74.6

Max. operating temperature (°C): -45/+140

Mechanical power (W): 18000

Speed regulation: Single speed

Type: centrifugal

Max. speed (rpm): 21107

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Fans and Blowers (industrial)
Product Number CM2025A01
Product Name Fan, Oil Cooling Assembly
Applications / Use Product / Process Cooling
Unlock Full Specs
to access all available technical data

Similar Products

PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Screw Blower - Delta Hybrid direct driven - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Backward Curved Fan - N88 50701 230V - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details