Safran Electrical & Power Cargo Hold and Galley Cooling Fan BULK CC AS1308A02

Description
Weight (kg): 7.1 Noise (dBa): Acoustic pressure input: 77 Acoustic pressure output: 76 Radiated acoustic pressure: 69 Flow rate (l/s): 150 Pressure (hPa): 15 Max. operating temperature (°C): -40/+70 Electrical power (W): 429 Speed regulation: Single speed Voltage (V): 115/200 Type: AC Axial Max. speed (rpm): 13400
Description
Weight (kg): 7.1 Noise (dBa): Acoustic pressure input: 77 Acoustic pressure output: 76 Radiated acoustic pressure: 69 Flow rate (l/s): 150 Pressure (hPa): 15 Max. operating temperature (°C): -40/+70 Electrical power (W): 429 Speed regulation: Single speed Voltage (V): 115/200 Type: AC Axial Max. speed (rpm): 13400

Suppliers

Company
Product
Description
Supplier Links
Cargo Hold and Galley Cooling Fan - BULK CC AS1308A02 - Safran Electrical & Power
Blagnac CEDEX, France
Cargo Hold and Galley Cooling Fan
BULK CC AS1308A02
Cargo Hold and Galley Cooling Fan BULK CC AS1308A02
Weight (kg): 7.1 Noise (dBa): Acoustic pressure input: 77 Acoustic pressure output: 76 Radiated acoustic pressure: 69 Flow rate (l/s): 150 Pressure (hPa): 15 Max. operating temperature (°C): -40/+70 Electrical power (W): 429 Speed regulation: Single speed Voltage (V): 115/200 Type: AC Axial Max. speed (rpm): 13400

Weight (kg): 7.1

Noise (dBa):

  • Acoustic pressure input: 77
  • Acoustic pressure output: 76
  • Radiated acoustic pressure: 69

Flow rate (l/s): 150

Pressure (hPa): 15

Max. operating temperature (°C): -40/+70

Electrical power (W): 429

Speed regulation: Single speed

Voltage (V): 115/200

Type: AC Axial

Max. speed (rpm): 13400

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Fans and Blowers (industrial)
Product Number BULK CC AS1308A02
Product Name Cargo Hold and Galley Cooling Fan
Applications / Use HVAC
Environment Clean
Air Flow Rate 318 SCFM (540 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Explosion-Proof Exhaust Fan - EFX - Thermon, Inc
Specs
Applications / Use Ventilation
Product Form Packaged
Draft Forced Draft
View Details
Axial Fan - E90-45037 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Filter Fans - 7336189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 13.9 inch (354 mm)
Air Flow Rate 176 SCFM (300 m³/hr)
View Details
Duct Axial® Fans - Series 44, 44V, 46, 46V, 48, & 48V - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details