Safran Electrical & Power Condenser Fan A03 AE2507A03

Description
Weight (kg): 5.35 Noise (dB): Acoustic pressure input: 94 Acoustic pressure output: 100 Radiated acoustic pressure: NA Current (A): 8.1 Flow rate (l/s): 1280 Pressure (hPa): 15 Frequency (Hz): 400 Max. operating temperature (°C): -40/+55 Electrical power (W): 2631 Speed regulation: Single speed Voltage (V): 115/200 Type: AC Axial Max. speed (rpm): 11500
Description
Weight (kg): 5.35 Noise (dB): Acoustic pressure input: 94 Acoustic pressure output: 100 Radiated acoustic pressure: NA Current (A): 8.1 Flow rate (l/s): 1280 Pressure (hPa): 15 Frequency (Hz): 400 Max. operating temperature (°C): -40/+55 Electrical power (W): 2631 Speed regulation: Single speed Voltage (V): 115/200 Type: AC Axial Max. speed (rpm): 11500

Suppliers

Company
Product
Description
Supplier Links
Condenser Fan A03 - AE2507A03 - Safran Electrical & Power
Blagnac CEDEX, France
Condenser Fan A03
AE2507A03
Condenser Fan A03 AE2507A03
Weight (kg): 5.35 Noise (dB): Acoustic pressure input: 94 Acoustic pressure output: 100 Radiated acoustic pressure: NA Current (A): 8.1 Flow rate (l/s): 1280 Pressure (hPa): 15 Frequency (Hz): 400 Max. operating temperature (°C): -40/+55 Electrical power (W): 2631 Speed regulation: Single speed Voltage (V): 115/200 Type: AC Axial Max. speed (rpm): 11500

Weight (kg): 5.35

Noise (dB):

  • Acoustic pressure input: 94
  • Acoustic pressure output: 100
  • Radiated acoustic pressure: NA

Current (A): 8.1

Flow rate (l/s): 1280

Pressure (hPa): 15

Frequency (Hz): 400

Max. operating temperature (°C): -40/+55

Electrical power (W): 2631

Speed regulation: Single speed

Voltage (V): 115/200

Type: AC Axial

Max. speed (rpm): 11500

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Fans and Blowers (industrial)
Product Number AE2507A03
Product Name Condenser Fan A03
Applications / Use HVAC
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Blower -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; HVAC; Materials Handling
Product Form Packaged
Environment Clean; Corrosive; Dirty; Dust
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Backward Curved Centrifugal Fan, Double Width - Series 13 - Hartzell Air Movement
Specs
Fan / Blower Diameter 10.0 to 60.0 inch (254 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
View Details