Safran Electrical & Power Electrofan AE1708CA0

Description
Weight (kg): 1.8 Noise (dBA): Acoustic pressure input: 76 Acoustic pressure output: NA Radiated acoustic pressure: NA Current (A): 6.3 Flow rate (l/s): 50 Pressure (hPa): 16 Max. operating temperature (°C): -45/+70 Electrical power (W): 176 Speed regulation: Single speed Voltage (V): 28 Type: AC Axial Max. speed (rpm): 13000
Description
Weight (kg): 1.8 Noise (dBA): Acoustic pressure input: 76 Acoustic pressure output: NA Radiated acoustic pressure: NA Current (A): 6.3 Flow rate (l/s): 50 Pressure (hPa): 16 Max. operating temperature (°C): -45/+70 Electrical power (W): 176 Speed regulation: Single speed Voltage (V): 28 Type: AC Axial Max. speed (rpm): 13000

Suppliers

Company
Product
Description
Supplier Links
Electrofan - AE1708CA0 - Safran Electrical & Power
Blagnac CEDEX, France
Electrofan
AE1708CA0
Electrofan AE1708CA0
Weight (kg): 1.8 Noise (dBA): Acoustic pressure input: 76 Acoustic pressure output: NA Radiated acoustic pressure: NA Current (A): 6.3 Flow rate (l/s): 50 Pressure (hPa): 16 Max. operating temperature (°C): -45/+70 Electrical power (W): 176 Speed regulation: Single speed Voltage (V): 28 Type: AC Axial Max. speed (rpm): 13000

Weight (kg): 1.8

Noise (dBA):

  • Acoustic pressure input: 76
  • Acoustic pressure output: NA
  • Radiated acoustic pressure: NA

Current (A): 6.3

Flow rate (l/s): 50

Pressure (hPa): 16

Max. operating temperature (°C): -45/+70

Electrical power (W): 176

Speed regulation: Single speed

Voltage (V): 28

Type: AC Axial

Max. speed (rpm): 13000

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Fans and Blowers (industrial)
Product Number AE1708CA0
Product Name Electrofan
Applications / Use HVAC
Unlock Full Specs
to access all available technical data

Similar Products

Vaneaxial Fixed Pitch Swingout Design -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Dirty; Smoke
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Duct Axial® Fans - Series 44, 44V, 46, 46V, 48, & 48V - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details