Safran Electrical & Power Electrical Fan AE1410BA1

Description
Weight (kg): 3.35 Noise (dBA): Acoustic pressure input: 81 Acoustic pressure output: 83 Radiated acoustic pressure: 71 Current (A): 1.8 Flow rate (l/s): 220 Pressure (hPa): 20 Max. operating temperature (°C): -45/+50 Electrical power (W): 478 Speed regulation: single speed Voltage (V): 115/200 Frequency (Hz): 400 Type: AC axial Max. speed (rpm): 11500
Description
Weight (kg): 3.35 Noise (dBA): Acoustic pressure input: 81 Acoustic pressure output: 83 Radiated acoustic pressure: 71 Current (A): 1.8 Flow rate (l/s): 220 Pressure (hPa): 20 Max. operating temperature (°C): -45/+50 Electrical power (W): 478 Speed regulation: single speed Voltage (V): 115/200 Frequency (Hz): 400 Type: AC axial Max. speed (rpm): 11500

Suppliers

Company
Product
Description
Supplier Links
Electrical Fan - AE1410BA1 - Safran Electrical & Power
Blagnac CEDEX, France
Electrical Fan
AE1410BA1
Electrical Fan AE1410BA1
Weight (kg): 3.35 Noise (dBA): Acoustic pressure input: 81 Acoustic pressure output: 83 Radiated acoustic pressure: 71 Current (A): 1.8 Flow rate (l/s): 220 Pressure (hPa): 20 Max. operating temperature (°C): -45/+50 Electrical power (W): 478 Speed regulation: single speed Voltage (V): 115/200 Frequency (Hz): 400 Type: AC axial Max. speed (rpm): 11500

Weight (kg): 3.35

Noise (dBA):

  • Acoustic pressure input: 81
  • Acoustic pressure output: 83
  • Radiated acoustic pressure: 71

Current (A): 1.8

Flow rate (l/s): 220

Pressure (hPa): 20

Max. operating temperature (°C): -45/+50

Electrical power (W): 478

Speed regulation: single speed

Voltage (V): 115/200

Frequency (Hz): 400

Type: AC axial

Max. speed (rpm): 11500

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Fans and Blowers (industrial)
Product Number AE1410BA1
Product Name Electrical Fan
Applications / Use HVAC
Unlock Full Specs
to access all available technical data

Similar Products

BC Pressure Blower -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; HVAC; Materials Handling
Product Form Packaged
Environment Clean; Dust
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Panel Fan - Series 02 & 09 - Hartzell Air Movement
Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details