The 8555K5S33M is a two-pole, maintained-action, sealed rocker switch from the Econoswitch 8555 series, designed for panel mounting with a spade terminal and a smooth red rocker button. It is rated for 20 A resistive and 15 A inductive loads at 115 VAC, and 15 A resistive and 15 A inductive loads at 28 VDC. The switch meets MIL-STD-108E and IP68 sealing standards, operates from -50°F to +150°F (-46°C to +66°C), and has a mechanical life of 100,000 operations. It is UL recognized and CSA certified.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 06AC7095 |
| Product Name | 8555K5S33M Safran Power |