The 8554K39S32V is a single-pole, maintained-action, sealed rocker switch from the 8554 series, designed for panel mounting with a screw terminal, a serrated rocker style, and a black finish. It is rated for 20 A resistive load at 115 VAC and 15 A at 28 VDC, with a mechanical life of 100,000 operations and an operating temperature range of -50°F to +150°F (-46°C to +66°C). The switch is environmentally sealed to IP68 and meets MIL-STD-108E standards, with UL recognition and CSA certification. The panel cutout is 0.830 inches wide and 0.670 inches high, and the switch accommodates 6-32 UNC-2A screw terminals.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 67C1927 |
| Product Name | 8554K39S32V Safran Power |