Safran Electrical & Power Toggle Switch, Dp3T, 20A, 28Vdc, Panel; Switch Operation Safran Power 8537K314A

Description
TOGGLE SWITCH, DP3T, 20A, 28VDC, PANEL; Switch Operation:On-On-On; Contact Configuration:DP3T; Illumination:Non Illuminated; Product Range:8537 Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:
Datasheet
Description
TOGGLE SWITCH, DP3T, 20A, 28VDC, PANEL; Switch Operation:On-On-On; Contact Configuration:DP3T; Illumination:Non Illuminated; Product Range:8537 Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch, Dp3T, 20A, 28Vdc, Panel; Switch Operation Safran Power - 96H9625 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dp3T, 20A, 28Vdc, Panel; Switch Operation Safran Power
96H9625
Toggle Switch, Dp3T, 20A, 28Vdc, Panel; Switch Operation Safran Power 96H9625
TOGGLE SWITCH, DP3T, 20A, 28VDC, PANEL; Switch Operation:On-On-On; Contact Configuration:DP3T; Illumination:Non Illuminated; Product Range:8537 Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:

TOGGLE SWITCH, DP3T, 20A, 28VDC, PANEL; Switch Operation:On-On-On; Contact Configuration:DP3T; Illumination:Non Illuminated; Product Range:8537 Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 96H9625
Product Name Toggle Switch, Dp3T, 20A, 28Vdc, Panel; Switch Operation Safran Power
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A24JH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On-On
Pole & Throw Specifications SP3T
View Details
5 suppliers
Kit, switch, toggle, DPDT - K8590287A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications Double Pole, Double Throw
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
NEMA 2 Pole Manual Starting Switch - 600-TAX9 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details