The 8536K1N is a one-pole, maintained-action, environmentally sealed toggle switch from the 8536 series, featuring a locking actuator and a 15/32-32 thread bushing. It is rated for 5 A at 115 V AC and 3 A at 28 V DC for resistive loads, with a lamp load rating of 15 A at 115 V AC and 10 A at 28 V DC. It meets IP68 and MIL-STD-108E watertight standards, operates from -50°F to +150°F (-46°C to +66°C), and has a mechanical life of 50,000 operations at rated load. It is UL recognized and CSA certified, with screw, solder, or spade terminal options and one-hole mounting. The keyway locking configuration is ON-OFF-ON with the keyway on the side.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 65H7618 |
| Product Name | 8536K1N Safran Power |