The 8536K1A is a one-pole, maintained-action, environmentally sealed leverlock toggle switch from the 8536 series, designed for applications requiring watertight sealing per MIL-STD-108E and IP68. It features a locking actuator, one-hole mounting, and offers screw, solder, or spade terminal options. The switch is rated for 115V AC and 28V DC, with current capacities up to 5A resistive and 3A inductive at 60 or 400Hz, and supports 50,000 operations at rated load. It operates within a temperature range of -50°F to +150°F (-46°C to +66°C) and meets UL and CSA certification standards. The mounting bushing has a 15/32"-32 thread and the overall dimensions follow the one-pole 8536 series design, with a terminal screw hole tolerance of 0.060" from the shoulder.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 90B8384 |
| Product Name | 8536K1A Safran Power |