The 8532K913 is a four-pole, environmentally sealed toggle switch with a spade terminal configuration and momentary action in the center position, part of the Econoswitch 8532 series. It features a one-hole mounting design, a watertight seal per MIL-STD-108E, and meets IP68 standards. The switch operates within a temperature range of -50°F to +150°F (-46°C to +66°C), has a mechanical life of 100,000 operations, and is rated for 2 A at 28 VDC inductive loads in momentary mode. It is UL recognized and CSA certified, with a terminal size of .250 x .032 inches. The mounting hole diameter is 0.480 inches and the overall length is 1.67 inches.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6856 |
| Product Name | 8532K913 Safran Power |