The 8532K9 is a four-pole, maintained-action, environmentally sealed toggle switch from the 8530, 8531, 8532 series, featuring a keyway with terminals configured for solder lug termination. It is rated for 115VAC and 28VDC with current capacities up to 5A resistive and 4A inductive for the fourth pole, and meets MIL-STD-108E for watertight sealing and UL/CSA certification. The switch supports 50,000 electrical operations and 100,000 mechanical operations, and operates within a temperature range of -50°F to +150°F (-46°C to +66°C). It uses one-hole mounting with dimensions consistent with the 8532 series, requiring a 0.480 inch [12.19 mm] panel cutout.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6851 |
| Product Name | 8532K9 Safran Power |