The 8532K6 is a four-pole, maintained-action, environmentally sealed toggle switch in the 8530, 8531, 8532 series, featuring one-hole mounting and a keyway lever. It has a watertight seal per MIL-STD-108E and meets IP68, with UL recognition and CSA certification. It supports screw, solder lug, and spade terminal options, operates from -50°F to +150°F (-46°C to +66°C), and has a rated life of 50,000 operations at load and 100,000 mechanical operations. The 8532K6 specification aligns with the 8532 series: for 115VAC, it is rated 6A resistive and 4A inductive load; for 28VDC, it is rated 15A resistive and 15A inductive load. The mounting panel cutout is 0.480 inch [12.19 mm] diameter.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6848 |
| Product Name | 8532K6 Safran Power |