The 8532K39 is a four-pole, maintained-action, environmentally sealed toggle switch from the 8530, 8531, 8532 series, designed for one-hole mounting and rated for 28VDC and 115VAC operations with resistive or inductive loads. It features a spade terminal configuration, a watertight seal per MIL-STD-108E, and meets IP68 standards. The switch supports 50,000 electrical operations and 100,000 mechanical operations, with a temperature range of -50°F to +150°F (-46°C to +66°C). It is UL recognized and CSA certified. The physical dimensions include a panel cutout of 0.480 inches (12.19 mm) diameter and a mounting thread of 15/32-32 UNC-2A.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6846 |
| Product Name | 8532K39 Safran Power |