The 8532K37 is a four-pole, environmentally sealed toggle switch with maintained action, designed for industrial applications requiring watertight performance per MIL-STD-108E and IP68 rating. It features a screw terminal configuration, operates at 115V AC and 28V DC, and is rated for 4A resistive and 2A inductive loads at 28V DC. The switch has a mechanical life of 100,000 operations and an electrical life of 50,000 operations at rated load. It operates within a temperature range of -50°F to +150°F (-46°C to +66°C) and is UL recognized and CSA certified. The unit is mounted via a singlehole with a critical panel cutout diameter of 0.480 inches (12.19 mm).
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6844 |
| Product Name | 8532K37 Safran Power |