The 8532K35 is a four-pole, maintained-action, environmentally sealed toggle switch from the 8530, 8531, 8532 series, designed for one-hole mounting and compliant with MIL-STD-108E and IP68 sealing standards. It features screw terminals and is rated for 115V AC and 28V DC, with a current capacity of 4A resistive and 15A inductive for lamp loads. The switch operates within a temperature range of -50°F to +150°F (-46°C to +66°C) and has a mechanical life of 100,000 operations and an electrical life of 50,000 operations at rated load. It is UL recognized and CSA certified, with a mounting hole diameter of 0.480 inches (12.19 mm) and an overall length of 1.32 inches (33.5 mm).
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6842 |
| Product Name | 8532K35 Safran Power |