The 8532K32 is a four-pole, maintained-action, environmentally sealed toggle switch from the 8530/8531/8532 series, designed for industrial use with a watertight seal per MIL-STD-108E and IP68 rating. It features a screw terminal and a panel mount with a 0.480 inch (12.19 mm) diameter hole. The switch is rated for 28VDC inductive loads up to 2A and 115VAC inductive loads up to 10A, with a mechanical life of 100,000 operations and an electrical life of 50,000 operations at rated load. It operates within a temperature range of -50°F to +150°F (-46°C to +66°C) and is UL recognized and CSA certified.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 03H3929 |
| Product Name | 8532K32 Safran Power |