The 8532K2 is a four-pole, maintained-action, environmentallly sealed toggle switch with a momentary contact circuit in the ON-OFF-ON position, designed for industrial use with a watertight seal per MIL-STD-108E and IP68 rating. It features screw terminals, supports 28VDC and 115VAC at 60 or 400Hz, and is rated for 2A resistive and 11A lamp load at 28VDC, and 2A resistive and 11A lamp load at 115VAC. The switch has a mechanical life of 100,000 operations and an electrical life of 50,000 operations at rated load, with an operating temperature range of -50°F to +150°F (-46°C to +66°C). It is UL recognized and CSA certified, with a one-hole mounting configuration and a panel cutout diameter of 0.480 inches (12.19 mm).
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6830 |
| Product Name | 8532K2 Safran Power |