The 8532K17 is a four-pole, maintained-action, environmentally sealed toggle switch from the 8530, 8531, 8532 Econoswitch series, designed for one-hole mounting and meeting IP68 and MIL-STD-108E sealing standards. It is UL recognized and CSA certified, with a rated lifespan of 50,000 electrical operations and 100,000 mechanical operations. The switch supports screw, solder lug, or spade terminals, and operates within a temperature range of -50°F to +150°F (-46°C to +66°C). Its circuit configuration is ON-ON-ON for the three positions, with a panel cutout diameter of 0.480 inches (12.19 mm) and a mounting hole spacing consistent with the four-pole series dimensions.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6829 |
| Product Name | 8532K17 Safran Power |