The 8532K12 is a four-pole, maintained-action, environmentally sealed toggle switch from the 8530, 8531, 8532 Econoswitch series, featuring one-hole mounting and terminals available in screw, solder lug, or spade configurations. It is rated for 5 A at 115 VAC resistive load and 4 A at 28 VDC resistive load, with a mechanical life of 100,000 operations and an electrical life of 50,000 operations at rated load. The switch operates within a temperature range of -50°F to +150°F (-46°C to +66°C), meets IP68 sealing requirements per MIL-STD-108E, and is UL recognized and CSA certified. Its panel cutout requires a 0.480 inch [12.19 mm] diameter hole with a 15/32-32 UN-2A threaded mounting bore.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6826 |
| Product Name | 8532K12 Safran Power |