The 8532K11 is a four-pole, environmentally sealed toggle switch with maintained action, designed for industrial applications and certified to meet IP68 and MIL-STD-108E watertight sealing standards. It features screw terminals, UL and CSA recognition, and a mounting hole requiring a 0.480 inch [12.19 mm] diameter cutout. The switch operates within a temperature range of -50°F to +150°F (-46°C to +66°C), supports 28VDC and 115VAC ratings, and is rated for five operations at 4A resistive and 4A inductive load on 28VDC, and five operations at 5A resistive and 4A inductive load on 115VAC at 60 or 400Hz. It has a mechanical life of 100,000 operations and an electrical life of 50,000 operations at rated load.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6825 |
| Product Name | 8532K11 Safran Power |