The 8531K99 is a two-pole, environmentally sealed toggle switch from the 8530, 8531, and 8532 Econoswitch series, featuring a watertight seal per MIL-STD-108E and IP68 rating. It has a screw terminal type, maintains a 50,000-cycle electrical life and 100,000-cycle mechanical life at rated load, and operates within a temperature range of -50°F to +150°F (-46°C to +66°C). The switch is UL recognized and CSA certified, with current ratings of 18A at 115VAC (resistive), 10A at 115VAC (inductive), 2A at 28VDC (resistive), and 8A at 28VDC (inductive) for momentary action. It has a one-hole mounting style with a 1.65mm mounting hole diameter and 15/32-32 UN-2A thread. The panel cutout is 12.19mm diameter.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 94F4672 |
| Product Name | 8531K99 Safran Power |