The 8531K97 is a two-pole, environmentally sealed toggle switch from the 8531 series, featuring a spade terminal and maintained contact with a center-off position. It is rated for 15 A resistive and 10 A inductive loads at 115 VAC or 11 A resistive and 8 A inductive loads at 28 VDC. The switch has a watertight seal per MIL-STD-108E, meets IP68, and is UL recognized and CSA certified. It operates over a temperature range of -50°F to +150°F and has a mechanical life of 100,000 operations. The switch mounts via a single hole with a 0.480 in. (12.19 mm) diameter panel cutout and has dimensions of 1.32 in. (33.5 mm) length and 1.25 in. (31.75 mm) width.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6821 |
| Product Name | 8531K97 Safran Power |