The 8531K92 is a two-pole, environmentally sealed toggle switch from the 8531 series, featuring a keyway termination with spade terminals and a momentary contact configuration. It is rated for 115V AC and 28V DC, with current capacities of 18A resistive and 10A inductive at 60 or 400 Hz. The switch complies with MIL-STD-108E for watertight sealing, is UL recognized and CSA certified, and operates within a temperature range of -50°F to +150°F (-46°C to +66°C). It has a mechanical life of 100,000 operations and a rated life of 50,000 operations under load. Mounting requires a single hole with a 0.480 inch diameter. The device features a screw terminal mounting style with a 6-32 UNC-2A thread and is designed for panel installation.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6816 |
| Product Name | 8531K92 Safran Power |