The 8531K910 is a two-pole, environmentally sealed toggle switch with a solder lug termination, featuring maintained and momentary action, designed for applications requiring a watertight seal per MIL-STD-108E and IP68 rating. It has a mounting hole size of 0.432 inches [10.97 mm] and operates within a temperature range of -50°F to +150°F (-46°C to +66°C). The switch is UL recognized and CSA certified, with a current rating of 4 A resistive and 11 A inductive at 115 VAC, and 2 A resistive and 8 A inductive at 28 VDC for momentary operation. It supports 100,000 mechanical operations and 50,000 rated load operations.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6806 |
| Product Name | 8531K910 Safran Power |