The 8531K5 is a two-pole, maintained-action, environmentally sealed toggle switch with a keyway, designed for one-hole mounting. It features screw terminals and meets IP68 sealing per MIL-STD-108E. It is UL recognized and CSA certified, with a current rating of 4 A at 115 VAC resistive load and 4 A at 28 VDC resistive load. The switch operates within a temperature range of -50°F to +150°F (-46°C to +66°C) and offers a 50,000-cycle electrical life and 100,000-cycle mechanical life. Its dimensions include a 0.480 inch [12.19 mm] panel cutout diameter and a mounting hole spacing of 1.55 inches [39.37 mm].
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 92B8608 |
| Product Name | 8531K5 Safran Power |