The 8531K36 is a two-pole, maintained-action, environmentally sealed toggle switch from the 8531 series, designed for one-hole mounting and featuring a spade terminal. It meets IP68 sealing standards per MIL-STD-108E and is UL recognized and CSA certified. It has a current rating of 6 A at 115 VAC and 4 A at 28 VDC for resistive loads, with a mechanical life of 100,000 operations and an electrical life of 50,000 operations at rated load. The operating temperature range is -50°F to +150°F (-46°C to +66°C). The switch dimension is 1.432 inches long by 0.573 inches wide with a panel cutout diameter of 0.480 inches.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6799 |
| Product Name | 8531K36 Safran Power |