Safran Electrical & Power Toggle Switch, Dpdt, 18A, 28Vdc, Panel; Switch Operation Safran Power 8531K33

Description
TOGGLE SWITCH, DPDT, 18A, 28VDC, PANEL; Switch Operation:On-Off-(On ); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:8531 Series; Contact Current Max:18A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:
Description
TOGGLE SWITCH, DPDT, 18A, 28VDC, PANEL; Switch Operation:On-Off-(On ); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:8531 Series; Contact Current Max:18A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch, Dpdt, 18A, 28Vdc, Panel; Switch Operation Safran Power - 22H6797 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 18A, 28Vdc, Panel; Switch Operation Safran Power
22H6797
Toggle Switch, Dpdt, 18A, 28Vdc, Panel; Switch Operation Safran Power 22H6797
TOGGLE SWITCH, DPDT, 18A, 28VDC, PANEL; Switch Operation:On-Off-(On ); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:8531 Series; Contact Current Max:18A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:

TOGGLE SWITCH, DPDT, 18A, 28VDC, PANEL; Switch Operation:On-Off-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:8531 Series; Contact Current Max:18A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 22H6797
Product Name Toggle Switch, Dpdt, 18A, 28Vdc, Panel; Switch Operation Safran Power
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

T9 MIL-Qualified and Commercial Toggle Switches - T9 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof; Weather resistant or waterproof
View Details
Toggle Switches - 2300-A1SAW - New Yorker Electronics Co., Inc.
Specs
Switch Type Toggle
View Details
2 suppliers
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Combination Single Pole Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71215 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details