The 8531K313 is a two-pole, maintained-action, environmentally sealed toggle switch from the 8531 series, designed for one-hole mounting and rated for 115V AC and 28V DC operations. It features screw terminals, a watertight seal per MIL-STD-108E, and meets IP68 standards. The switch has a mechanical life of 100,000 operations and an electrical life of 15 amperes resistive and 15 amperes inductive at 28V DC. It operates within a temperature range of -50°F to +150°F (-46°C to +66°C), is UL recognized and CSA certified, and has dimensions of 1.432 inches in length with a panel cutout diameter of 0.480 inches.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6791 |
| Product Name | 8531K313 Safran Power |