The 8531K10 is a two-pole, environmentally sealed toggle switch in the 8530, 8531, 8532 series, designed for industrial applications with a watertight seal per MIL-STD-108E and IP68 rating. It features one-hole mounting, maintained or momentary action, and standard screw, solder lug, or spade terminals. The switch supports 28V DC inductive loads up to 2 A and 115V AC inductive loads up to 2 A, with a mechanical life of 100,000 operations and an electrical life of 50,000 operations at rated load. It operates within a temperature range of -50°F to +150°F (-46°C to +66°C), is UL recognized and CSA certified, and has a panel cutout diameter of 0.480 inches (12.19 mm). The 8531K10 configuration provides an ON-NONE-OFF circuit with the lever in the up-center-down positions, using screw terminals.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6782 |
| Product Name | 8531K10 Safran Power |