The 8530K97 is a one-pole, maintained-action, environmentally sealed toggle switch from the 8530 series, featuring a solder lug termination and a keyway for panel mounting. It is rated for 28VDC loads up to 4A resistive and 4A inductive, and 115VAC loads up to 15A resistive and 15A inductive at 60 or 400Hz. The switch meets MIL-STD-108E for watertight sealing and is UL recognized and CSA certified. It has a mechanical life of 100,000 operations and an electrical life of 50,000 operations at rated load, with an operating temperature range of -50°F to +150°F (-46°C to +66°C). The mounting hole diameter is 0.480 inches (12.19 mm), and the panel cutout dimensions are specified for standard installation.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6780 |
| Product Name | 8530K97 Safran Power |